Samtec Inc. Header, 2.54Mm, Vertical Though Hole, 28 Position, 2 Row; Product Range Samtec BDL-114-T-F

Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 28 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 28 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Vertical Though Hole, 28 Position, 2 Row; Product Range Samtec - 84T1979 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 28 Position, 2 Row; Product Range Samtec
84T1979
Header, 2.54Mm, Vertical Though Hole, 28 Position, 2 Row; Product Range Samtec 84T1979
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 28 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 28 POSITION, 2 ROW; Product Range:BDL Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 84T1979
Product Name Header, 2.54Mm, Vertical Though Hole, 28 Position, 2 Row; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 - 10145226-1010N13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details
625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Headers & Wire Housings - G125-MS11205M2R - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details