Samtec Inc. IC & Component Sockets BCS-150-S-S-TE

Description
Slim Body Double-Row IDC Male Assemblies
Request a Quote Datasheet
Description
Slim Body Double-Row IDC Male Assemblies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
BCS-150-S-S-TE
IC & Component Sockets BCS-150-S-S-TE
Slim Body Double-Row IDC Male Assemblies

Slim Body Double-Row IDC Male Assemblies

Buy Now
Connector, Receptacle, 50 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 87P2965 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 50 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
87P2965
Connector, Receptacle, 50 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 87P2965
CONNECTOR, RECEPTACLE, 50 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 50 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BCS-150-S-S-TE 87P2965
Product Name IC & Component Sockets Connector, Receptacle, 50 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details