Samtec Inc. IC & Component Sockets BCS-150-L-D-HE

Description
Slim Body Double-Row IDC Male Assemblies
Request a Quote Datasheet
Description
Slim Body Double-Row IDC Male Assemblies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
BCS-150-L-D-HE
IC & Component Sockets BCS-150-L-D-HE
Slim Body Double-Row IDC Male Assemblies

Slim Body Double-Row IDC Male Assemblies

Buy Now
Socket, 2.54Mm, Horizontal, 100 Position, 2Row; Connector Systems Samtec - 11P3479 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Horizontal, 100 Position, 2Row; Connector Systems Samtec
11P3479
Socket, 2.54Mm, Horizontal, 100 Position, 2Row; Connector Systems Samtec 11P3479
SOCKET, 2.54MM, HORIZONTAL, 100 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

SOCKET, 2.54MM, HORIZONTAL, 100 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BCS-150-L-D-HE 11P3479
Product Name IC & Component Sockets Socket, 2.54Mm, Horizontal, 100 Position, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data