Samtec Inc. Socket, 2.54Mm, Pass-Through, 82 Position, 2Row; Connector Systems Samtec BCS-141-L-D-PE

Description
SOCKET, 2.54MM, PASS-THROUGH, 82 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:82Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.54MM, PASS-THROUGH, 82 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:82Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Pass-Through, 82 Position, 2Row; Connector Systems Samtec - 84T1940 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Pass-Through, 82 Position, 2Row; Connector Systems Samtec
84T1940
Socket, 2.54Mm, Pass-Through, 82 Position, 2Row; Connector Systems Samtec 84T1940
SOCKET, 2.54MM, PASS-THROUGH, 82 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:82Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

SOCKET, 2.54MM, PASS-THROUGH, 82 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:82Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-141-L-D-PE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-141-L-D-PE
CONN RCPT 82POS 0.1 GOLD PCB

CONN RCPT 82POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 84T1940 BCS-141-L-D-PE
Product Name Socket, 2.54Mm, Pass-Through, 82 Position, 2Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Automotive Connector
View Details
ix Industrial IO Plug - NDHN3D4 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers
PCB Headers - 1731052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details