Samtec Inc. Pin & Socket Connectors BCS-140-L-D-TE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-140-L-D-TE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-140-L-D-TE
Pin & Socket Connectors BCS-140-L-D-TE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-140-L-D-TE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-140-L-D-TE
CONN RCPT 80POS 0.1 GOLD PCB

CONN RCPT 80POS 0.1 GOLD PCB

Supplier's Site
Socket, 2.54Mm, Vertical, 80 Position, 2Row; Connector Systems Samtec - 11P3425 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical, 80 Position, 2Row; Connector Systems Samtec
11P3425
Socket, 2.54Mm, Vertical, 80 Position, 2Row; Connector Systems Samtec 11P3425
SOCKET, 2.54MM, VERTICAL, 80 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL, 80 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
SAMTEC BCS-140-L-D-TE Board-To-Board Connector, Vertical, BCS Series, 80 Contacts, Receptacle, 2.54 mm, Solder, 2 Rows - 680-BCS-140-L-D-TE - Utmel Electronic Limited
Hong Kong, China
SAMTEC BCS-140-L-D-TE Board-To-Board Connector, Vertical, BCS Series, 80 Contacts, Receptacle, 2.54 mm, Solder, 2 Rows
680-BCS-140-L-D-TE
SAMTEC BCS-140-L-D-TE Board-To-Board Connector, Vertical, BCS Series, 80 Contacts, Receptacle, 2.54 mm, Solder, 2 Rows 680-BCS-140-L-D-TE
SAMTEC BCS-140-L-D-TE Board-To-Board Connector, Vertical, BCS Series, 80 Contacts, Receptacle, 2.54 mm, Solder, 2 Rows

SAMTEC BCS-140-L-D-TE Board-To-Board Connector, Vertical, BCS Series, 80 Contacts, Receptacle, 2.54 mm, Solder, 2 Rows

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-140-L-D-TE BCS-140-L-D-TE 11P3425 680-BCS-140-L-D-TE
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Vertical, 80 Position, 2Row; Connector Systems Samtec SAMTEC BCS-140-L-D-TE Board-To-Board Connector, Vertical, BCS Series, 80 Contacts, Receptacle, 2.54 mm, Solder, 2 Rows
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder Solder
Mounting Through Hole Through Hole Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MCB-R600-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS-BK - Anderson Power Products
Specs
Mounting BusBarHardware
Current Rating 120.0 to 240.0 amps
Contact Size (AWG) 10 AWG
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details