Samtec Inc. Connector, Receptacle, 72 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec BCS-136-T-D-TE

Description
CONNECTOR, RECEPTACLE, 72 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS SeriesRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 72 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 72 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 87P2876 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 72 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
87P2876
Connector, Receptacle, 72 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 87P2876
CONNECTOR, RECEPTACLE, 72 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS SeriesRoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 72 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-136-T-D-TE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-136-T-D-TE
CONN RCPT 72POS 0.1 TIN PCB

CONN RCPT 72POS 0.1 TIN PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 87P2876 BCS-136-T-D-TE
Product Name Connector, Receptacle, 72 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Headers - 1731138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details