Samtec Inc. Connector, Receptacle, 29 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec BCS-129-L-S-TE-002

Description
CONNECTOR, RECEPTACLE, 29 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:29Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 29 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:29Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 29 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 38AC3795 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 29 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
38AC3795
Connector, Receptacle, 29 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 38AC3795
CONNECTOR, RECEPTACLE, 29 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:29Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 29 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:29Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-129-L-S-TE-002
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-129-L-S-TE-002
CONN RCPT 29POS 0.1 GOLD PCB

CONN RCPT 29POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 38AC3795 BCS-129-L-S-TE-002
Product Name Connector, Receptacle, 29 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
UHF Female Bulkhead Receptacle, 4 Hole Plate Mount - 9241 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details