Samtec Inc. Pin & Socket Connectors BCS-126-L-S-TE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-126-L-S-TE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-126-L-S-TE
Pin & Socket Connectors BCS-126-L-S-TE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
PCB Sockets - 7666569 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7666569
PCB Sockets 7666569
Samtec BCS-126-L-S-TE PCB Socket

Samtec BCS-126-L-S-TE PCB Socket

Supplier's Site
PCB Sockets - 7666569P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
7666569P
PCB Sockets 7666569P
Samtec BCS-126-L-S-TE PCB Socket

Samtec BCS-126-L-S-TE PCB Socket

Supplier's Site
Board-Board Connector, Socket, 26 Position, 1Row; Connector Systems Samtec - 11P3347 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 26 Position, 1Row; Connector Systems Samtec
11P3347
Board-Board Connector, Socket, 26 Position, 1Row; Connector Systems Samtec 11P3347
BOARD-BOARD CONNECTOR, SOCKET, 26 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 26 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - BCS-126-L-S-TE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-126-L-S-TE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-126-L-S-TE
CONN RCPT 26POS 0.1 GOLD PCB

CONN RCPT 26POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-126-L-S-TE 7666569 7666569P 11P3347 BCS-126-L-S-TE
Product Name Pin & Socket Connectors PCB Sockets PCB Sockets Board-Board Connector, Socket, 26 Position, 1Row; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Category Board to Board Connector
Termination Solder Solder Solder
Mounting Through hole Through Hole Mount Through Hole
Voltage Rating 475 volts 475 volts
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data