Samtec Inc. Pin & Socket Connectors BCS-120-L-D-PE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-120-L-D-PE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-120-L-D-PE
Pin & Socket Connectors BCS-120-L-D-PE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Socket, 2.54Mm, Pass-Through, 40 Position, 2Row; Connector Systems Samtec - 11P3307 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Pass-Through, 40 Position, 2Row; Connector Systems Samtec
11P3307
Socket, 2.54Mm, Pass-Through, 40 Position, 2Row; Connector Systems Samtec 11P3307
SOCKET, 2.54MM, PASS-THROUGH, 40 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

SOCKET, 2.54MM, PASS-THROUGH, 40 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.54Mm, Pass-Thru, 2X20Way Rohs Compliant Samtec - 68AJ1504 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Pass-Thru, 2X20Way Rohs Compliant Samtec
68AJ1504
Socket, 2.54Mm, Pass-Thru, 2X20Way Rohs Compliant Samtec 68AJ1504
SOCKET, 2.54MM, PASS-THRU, 2X20WAY ROHS COMPLIANT: YES

SOCKET, 2.54MM, PASS-THRU, 2X20WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-120-L-D-PE 11P3307 68AJ1504
Product Name Pin & Socket Connectors Socket, 2.54Mm, Pass-Through, 40 Position, 2Row; Connector Systems Samtec Socket, 2.54Mm, Pass-Thru, 2X20Way Rohs Compliant Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details