Samtec Inc. PCB Sockets BCS-117-L-D-TE

Description
Samtec BCS-117-L-D-TE PCB Socket
Request a Quote Datasheet
Description
Samtec BCS-117-L-D-TE PCB Socket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 1803558 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803558
PCB Sockets 1803558
Samtec BCS-117-L-D-TE PCB Socket

Samtec BCS-117-L-D-TE PCB Socket

Supplier's Site
PCB Sockets - 1803890 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803890
PCB Sockets 1803890
Samtec BCS-117-L-D-TE PCB Socket

Samtec BCS-117-L-D-TE PCB Socket

Supplier's Site
Pin & Socket Connectors - BCS-117-L-D-TE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-117-L-D-TE
Pin & Socket Connectors BCS-117-L-D-TE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Socket, 2.54Mm, Vertical, 34 Position, 2Row; Connector Systems Samtec - 11P3290 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical, 34 Position, 2Row; Connector Systems Samtec
11P3290
Socket, 2.54Mm, Vertical, 34 Position, 2Row; Connector Systems Samtec 11P3290
SOCKET, 2.54MM, VERTICAL, 34 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL, 34 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1803558 BCS-117-L-D-TE 11P3290
Product Name PCB Sockets Pin & Socket Connectors Socket, 2.54Mm, Vertical, 34 Position, 2Row; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
50 Ohm N Connector, N Straight Plug - 190110 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details