Samtec Inc. Pin & Socket Connectors BCS-116-L-D-TE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-116-L-D-TE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-116-L-D-TE
Pin & Socket Connectors BCS-116-L-D-TE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Socket, 2.54Mm, Vertical, 32Pos, 2Row; Connector Systems Samtec - 11P3284 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical, 32Pos, 2Row; Connector Systems Samtec
11P3284
Socket, 2.54Mm, Vertical, 32Pos, 2Row; Connector Systems Samtec 11P3284
SOCKET, 2.54MM, VERTICAL, 32POS, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Contact Termination:SolderRo HS Compliant: Yes

SOCKET, 2.54MM, VERTICAL, 32POS, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Contact Termination:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, Vertical, Bcs Series, Solder, Receptacle, 32, 2.54 Mm Rohs Compliant Samtec - 69W8155 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Vertical, Bcs Series, Solder, Receptacle, 32, 2.54 Mm Rohs Compliant Samtec
69W8155
Board-To-Board Connector, Vertical, Bcs Series, Solder, Receptacle, 32, 2.54 Mm Rohs Compliant Samtec 69W8155
Board-To-Board Connector, Vertical, BCS Series, Solder, Receptacle, 32, 2.54 mm RoHS Compliant: Yes

Board-To-Board Connector, Vertical, BCS Series, Solder, Receptacle, 32, 2.54 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - BCS-116-L-D-TE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-116-L-D-TE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-116-L-D-TE
CONN RCPT 32POS 0.1 GOLD PCB

CONN RCPT 32POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-116-L-D-TE 11P3284 69W8155 BCS-116-L-D-TE
Product Name Pin & Socket Connectors Socket, 2.54Mm, Vertical, 32Pos, 2Row; Connector Systems Samtec Board-To-Board Connector, Vertical, Bcs Series, Solder, Receptacle, 32, 2.54 Mm Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination SolderRoHS Compliant: Yes Solder
Mounting Through Hole Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
50 Ohm QMA Straight Plug - 150549 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-585-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers