Samtec Inc. Pin & Socket Connectors BCS-115-L-S-TE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-115-L-S-TE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-115-L-S-TE
Pin & Socket Connectors BCS-115-L-S-TE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
PCB Sockets - 1804101 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1804101
PCB Sockets 1804101
Samtec BCS-115-L-S-TE PCB Socket

Samtec BCS-115-L-S-TE PCB Socket

Supplier's Site
PCB Sockets - 1803586 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803586
PCB Sockets 1803586
Samtec BCS-115-L-S-TE PCB Socket

Samtec BCS-115-L-S-TE PCB Socket

Supplier's Site
Socket, 2.54Mm, Vertical, 15 Position, 1Row; Connector Systems Samtec - 11P3281 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical, 15 Position, 1Row; Connector Systems Samtec
11P3281
Socket, 2.54Mm, Vertical, 15 Position, 1Row; Connector Systems Samtec 11P3281
SOCKET, 2.54MM, VERTICAL, 15 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL, 15 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 15Pos, 1Row, 2.54Mm; Pitch Spacing Samtec - 33AC2190 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 15Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
33AC2190
Connector, Rcpt, 15Pos, 1Row, 2.54Mm; Pitch Spacing Samtec 33AC2190
CONNECTOR, RCPT, 15POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:BCS Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 15POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:BCS Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-115-L-S-TE 1804101 11P3281 33AC2190
Product Name Pin & Socket Connectors PCB Sockets Socket, 2.54Mm, Vertical, 15 Position, 1Row; Connector Systems Samtec Connector, Rcpt, 15Pos, 1Row, 2.54Mm; Pitch Spacing Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data