Samtec Inc. Pin & Socket Connectors BCS-115-L-D-TE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-115-L-D-TE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-115-L-D-TE
Pin & Socket Connectors BCS-115-L-D-TE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Socket, 2.54Mm, Vertical, 30 Position, 2Row; Connector Systems Samtec - 60M5757 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical, 30 Position, 2Row; Connector Systems Samtec
60M5757
Socket, 2.54Mm, Vertical, 30 Position, 2Row; Connector Systems Samtec 60M5757
SOCKET, 2.54MM, VERTICAL, 30 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Claw BCS Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL, 30 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Connector Mounting:Through Hole Mount; Product Range:Tiger Claw BCS Series RoHS Compliant: Yes

Supplier's Site
Socket, 2.54Mm, Vertical, 2X15Way Rohs Compliant Samtec - 68AJ1502 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical, 2X15Way Rohs Compliant Samtec
68AJ1502
Socket, 2.54Mm, Vertical, 2X15Way Rohs Compliant Samtec 68AJ1502
SOCKET, 2.54MM, VERTICAL, 2X15WAY ROHS COMPLIANT: YES

SOCKET, 2.54MM, VERTICAL, 2X15WAY ROHS COMPLIANT: YES

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - BCS-115-L-D-TE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-115-L-D-TE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-115-L-D-TE
CONN RCPT 30POS 0.1 GOLD PCB

CONN RCPT 30POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-115-L-D-TE 60M5757 68AJ1502 BCS-115-L-D-TE
Product Name Pin & Socket Connectors Socket, 2.54Mm, Vertical, 30 Position, 2Row; Connector Systems Samtec Socket, 2.54Mm, Vertical, 2X15Way Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole Mount Through Hole
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/ATUM Strain Relief (fits Amphenol (RJF) ruggedized backshell) - 110361 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
BergStik ® - 10083113-103HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
View Details
2 suppliers