Samtec Inc. Pin & Socket Connectors BCS-113-L-S-HE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-113-L-S-HE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-113-L-S-HE
Pin & Socket Connectors BCS-113-L-S-HE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Socket, 2.54Mm, Horizontal, 13 Position, 1Row; Connector Systems Samtec - 11P3268 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Horizontal, 13 Position, 1Row; Connector Systems Samtec
11P3268
Socket, 2.54Mm, Horizontal, 13 Position, 1Row; Connector Systems Samtec 11P3268
SOCKET, 2.54MM, HORIZONTAL, 13 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, HORIZONTAL, 13 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BCS-113-L-S-HE 11P3268
Product Name Pin & Socket Connectors Socket, 2.54Mm, Horizontal, 13 Position, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data