Samtec BCS-113-L-D-TE PCB Socket
Samtec BCS-113-L-D-TE PCB Socket
.100 2.54 mm Tiger Claw Pass-through Skt
CONN RCPT 26POS 0.1 GOLD PCB
SOCKET, 2.54MM, VERTICAL, 26 POSITION, 2ROW; Connector Systems:Board-to-Boa
Board-To-Board Connector, Vertical, BCS Series, Solder, Receptacle, 26, 2.54 mm RoHS Compliant: Yes
| RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1804054 | BCS-113-L-D-TE | BCS-113-L-D-TE | 84M8428 | 69W8154 |
| Product Name | PCB Sockets | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 2.54Mm, Vertical, 26 Position, 2Row; Connector Systems Samtec | Board-To-Board Connector, Vertical, Bcs Series, Solder, Receptacle, 26, 2.54 Mm Rohs Compliant Samtec |
| Geometry | Straight; Straight | ||||
| Termination | Solder | Solder | |||
| Mounting | Through hole | Through Hole | Through Hole Mount | ||
| Voltage Rating | 475 volts | 475 volts |