Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-111-F-S-TE

Description
CONN RCPT 11POS 0.1 GOLD PCB
Datasheet
Description
CONN RCPT 11POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-111-F-S-TE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-111-F-S-TE
CONN RCPT 11POS 0.1 GOLD PCB

CONN RCPT 11POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 11 Contact, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 38AC3747 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 11 Contact, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
38AC3747
Connector, Receptacle, 11 Contact, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 38AC3747
CONNECTOR, RECEPTACLE, 11 CONTACT, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 11 CONTACT, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BCS-111-F-S-TE 38AC3747
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 11 Contact, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Accessories - 1124-1177-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details