Samtec Inc. Pin & Socket Connectors BCS-109-L-D-HE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-109-L-D-HE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-109-L-D-HE
Pin & Socket Connectors BCS-109-L-D-HE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-109-L-D-HE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-109-L-D-HE
CONN RCPT 18POS 0.1 GOLD PCB R/A

CONN RCPT 18POS 0.1 GOLD PCB R/A

Supplier's Site
Connector/Terminal/Pin - 38343836 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
38343836
Connector/Terminal/Pin 38343836
SOCKET, 2.54MM, HORIZONTAL, 18 POSITION, 2ROW; PITCH SPACING:2.54MM; NO. OF CONTACTS:18CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:BCS SERIES; CONTACT TERMINATION TYPE:SOLDER; NO. OF ROWS:2ROWS; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SOCKET, 2.54MM, HORIZONTAL, 18 POSITION, 2ROW; PITCH SPACING:2.54MM; NO. OF CONTACTS:18CONTACTS; GENDER:RECEPTACLE; PRODUCT RANGE:BCS SERIES; CONTACT TERMINATION TYPE:SOLDER; NO. OF ROWS:2ROWS; CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Socket, 2.54Mm, Horizontal, 18 Position, 2Row; Connector Systems Samtec - 11P3243 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Horizontal, 18 Position, 2Row; Connector Systems Samtec
11P3243
Socket, 2.54Mm, Horizontal, 18 Position, 2Row; Connector Systems Samtec 11P3243
SOCKET, 2.54MM, HORIZONTAL, 18 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, HORIZONTAL, 18 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-109-L-D-HE BCS-109-L-D-HE 38343836 11P3243
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector/Terminal/Pin Socket, 2.54Mm, Horizontal, 18 Position, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole, Right Angle Through Hole Mount
Coupling Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female To BNC Female - SALE-9257 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
UHF (F) 4 Hole Panel Mount Connector - ET-UFS-4H - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details