Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-108-LM-S-TE

Description
CONN RCPT 8POS 0.1 GOLD PCB
Datasheet
Description
CONN RCPT 8POS 0.1 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-108-LM-S-TE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-108-LM-S-TE
CONN RCPT 8POS 0.1 GOLD PCB

CONN RCPT 8POS 0.1 GOLD PCB

Supplier's Site
Connector, Receptacle, 8 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 87P1992 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 8 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
87P1992
Connector, Receptacle, 8 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 87P1992
CONNECTOR, RECEPTACLE, 8 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 8 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BCS-108-LM-S-TE 87P1992
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 8 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Silver Plated Wire Contacts - 1319-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3-109-585-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers