Samtec Inc. Pin & Socket Connectors BCS-108-L-S-PE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-108-L-S-PE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-108-L-S-PE
Pin & Socket Connectors BCS-108-L-S-PE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Connector/Terminal/Pin - 38343826 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
38343826
Connector/Terminal/Pin 38343826
SOCKET, 2.54MM, PASS-THROUGH, 8 POSITION, 1ROW, PITCH SPACING: 2.54MM, 8CONTACTS. FREE 2 YEAR RADWELL WARRANTY

SOCKET, 2.54MM, PASS-THROUGH, 8 POSITION, 1ROW, PITCH SPACING: 2.54MM, 8CONTACTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Socket, 2.54Mm, Pass-Through, 8 Position, 1Row; Connector Systems Samtec - 11P3241 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Pass-Through, 8 Position, 1Row; Connector Systems Samtec
11P3241
Socket, 2.54Mm, Pass-Through, 8 Position, 1Row; Connector Systems Samtec 11P3241
SOCKET, 2.54MM, PASS-THROUGH, 8 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, PASS-THROUGH, 8 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-108-L-S-PE 38343826 11P3241
Product Name Pin & Socket Connectors Connector/Terminal/Pin Socket, 2.54Mm, Pass-Through, 8 Position, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products