Samtec Inc. Pin & Socket Connectors BCS-107-L-D-HE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-107-L-D-HE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-107-L-D-HE
Pin & Socket Connectors BCS-107-L-D-HE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
PCB Sockets - 2502815 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2502815
PCB Sockets 2502815
Samtec BCS-107-L-D-HE-1 PCB Socket

Samtec BCS-107-L-D-HE-1 PCB Socket

Supplier's Site
PCB Sockets - 2502814 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2502814
PCB Sockets 2502814
Samtec BCS-107-L-D-HE-1 PCB Socket

Samtec BCS-107-L-D-HE-1 PCB Socket

Supplier's Site
Socket, 2.54Mm, Horizontal, 14 Position, 2Row; Connector Systems Samtec - 11P3231 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Horizontal, 14 Position, 2Row; Connector Systems Samtec
11P3231
Socket, 2.54Mm, Horizontal, 14 Position, 2Row; Connector Systems Samtec 11P3231
SOCKET, 2.54MM, HORIZONTAL, 14 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, HORIZONTAL, 14 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-107-L-D-HE 2502815 11P3231
Product Name Pin & Socket Connectors PCB Sockets Socket, 2.54Mm, Horizontal, 14 Position, 2Row; Connector Systems Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1731063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details