.100 2.54 mm Tiger Claw Pass-through Skt
Samtec BCS-106-L-D-TE PCB Socket
Samtec BCS-106-L-D-TE PCB Socket
CONN RCPT 12POS 0.1 GOLD PCB
SOCKET, 2.54MM, VERTICAL, 12 POSITION, 2ROW; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | BCS-106-L-D-TE | 1593666 | BCS-106-L-D-TE | 11P3227 |
| Product Name | Pin & Socket Connectors | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Socket, 2.54Mm, Vertical, 12 Position, 2Row; Connector Systems Samtec |
| Category | Board to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Through hole | Through Hole | Through Hole Mount | |
| Voltage Rating | 475 volts | 475 volts | ||
| Contact Pitch | 2.54 mm (0.1000 inch) |