Samtec Inc. Pin & Socket Connectors BCS-105-L-D-PE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-105-L-D-PE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-105-L-D-PE
Pin & Socket Connectors BCS-105-L-D-PE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Socket, 2.54Mm, Pass-Through, 10 Position, 2Row; Connector Systems Samtec - 11P3220 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Pass-Through, 10 Position, 2Row; Connector Systems Samtec
11P3220
Socket, 2.54Mm, Pass-Through, 10 Position, 2Row; Connector Systems Samtec 11P3220
SOCKET, 2.54MM, PASS-THROUGH, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

SOCKET, 2.54MM, PASS-THROUGH, 10 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 38343672 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
38343672
Connector/Terminal/Pin 38343672
CONNECTOR, FEMALE RECEPTACLE, 10 POS, 2.54MM PITCH, 2 ROW, GOLD, THROUGH HOLE, PASS THRU ENTRY. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, FEMALE RECEPTACLE, 10 POS, 2.54MM PITCH, 2 ROW, GOLD, THROUGH HOLE, PASS THRU ENTRY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-105-L-D-PE 11P3220 38343672
Product Name Pin & Socket Connectors Socket, 2.54Mm, Pass-Through, 10 Position, 2Row; Connector Systems Samtec Connector/Terminal/Pin
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1731047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
PC Pin, Single Post Connectors - 36-1357-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details