Samtec Inc. Pin & Socket Connectors BCS-103-L-D-HE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-103-L-D-HE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-103-L-D-HE
Pin & Socket Connectors BCS-103-L-D-HE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Socket, 2.54Mm, Horizontal, 6Pos, 2Row; Connector Systems Samtec - 11P3208 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Horizontal, 6Pos, 2Row; Connector Systems Samtec
11P3208
Socket, 2.54Mm, Horizontal, 6Pos, 2Row; Connector Systems Samtec 11P3208
SOCKET, 2.54MM, HORIZONTAL, 6POS, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Contact Termination:SolderRo HS Compliant: Yes

SOCKET, 2.54MM, HORIZONTAL, 6POS, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Contact Termination:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, Horizontal, Bcs Series, Solder, Receptacle, 6, 2.54 Mm Rohs Compliant Samtec - 69W8149 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Horizontal, Bcs Series, Solder, Receptacle, 6, 2.54 Mm Rohs Compliant Samtec
69W8149
Board-To-Board Connector, Horizontal, Bcs Series, Solder, Receptacle, 6, 2.54 Mm Rohs Compliant Samtec 69W8149
Board-To-Board Connector, Horizontal, BCS Series, Solder, Receptacle, 6, 2.54 mm RoHS Compliant: Yes

Board-To-Board Connector, Horizontal, BCS Series, Solder, Receptacle, 6, 2.54 mm RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-103-L-D-HE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-103-L-D-HE
CONN RCPT 6POS 0.1 GOLD PCB R/A

CONN RCPT 6POS 0.1 GOLD PCB R/A

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-103-L-D-HE 11P3208 69W8149 BCS-103-L-D-HE
Product Name Pin & Socket Connectors Socket, 2.54Mm, Horizontal, 6Pos, 2Row; Connector Systems Samtec Board-To-Board Connector, Horizontal, Bcs Series, Solder, Receptacle, 6, 2.54 Mm Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Termination SolderRoHS Compliant: Yes Solder
Mounting Through Hole Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products