Samtec Inc. Pin & Socket Connectors BCS-102-L-D-PE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-102-L-D-PE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-102-L-D-PE
Pin & Socket Connectors BCS-102-L-D-PE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Socket, 2.54Mm, Pass-Through, 4 Position, 2Row; Connector Systems Samtec - 11P3205 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Pass-Through, 4 Position, 2Row; Connector Systems Samtec
11P3205
Socket, 2.54Mm, Pass-Through, 4 Position, 2Row; Connector Systems Samtec 11P3205
SOCKET, 2.54MM, PASS-THROUGH, 4 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, PASS-THROUGH, 4 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.54Mm, Pass-Thru, 2X2Way Rohs Compliant Samtec - 60AJ3512 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Pass-Thru, 2X2Way Rohs Compliant Samtec
60AJ3512
Socket, 2.54Mm, Pass-Thru, 2X2Way Rohs Compliant Samtec 60AJ3512
SOCKET, 2.54MM, PASS-THRU, 2X2WAY ROHS COMPLIANT: YES

SOCKET, 2.54MM, PASS-THRU, 2X2WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-102-L-D-PE 11P3205 60AJ3512
Product Name Pin & Socket Connectors Socket, 2.54Mm, Pass-Through, 4 Position, 2Row; Connector Systems Samtec Socket, 2.54Mm, Pass-Thru, 2X2Way Rohs Compliant Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Sockets - 511682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details