Samtec Inc. Pin & Socket Connectors BCS-102-L-D-HE

Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet
Description
.100 2.54 mm Tiger Claw Pass-through Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - BCS-102-L-D-HE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
BCS-102-L-D-HE
Pin & Socket Connectors BCS-102-L-D-HE
.100 2.54 mm Tiger Claw Pass-through Skt

.100 2.54 mm Tiger Claw Pass-through Skt

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - BCS-102-L-D-HE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
BCS-102-L-D-HE
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets BCS-102-L-D-HE
CONN RCPT 4POS 0.1 GOLD PCB R/A

CONN RCPT 4POS 0.1 GOLD PCB R/A

Supplier's Site
Socket, 2.54Mm, Horizontal, 4 Position, 2Row; Connector Systems Samtec - 11P3204 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Horizontal, 4 Position, 2Row; Connector Systems Samtec
11P3204
Socket, 2.54Mm, Horizontal, 4 Position, 2Row; Connector Systems Samtec 11P3204
SOCKET, 2.54MM, HORIZONTAL, 4 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.54MM, HORIZONTAL, 4 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount; Product Range:BCS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.54Mm, Horizontal, 2X2Way Rohs Compliant Samtec - 66AJ6831 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Horizontal, 2X2Way Rohs Compliant Samtec
66AJ6831
Socket, 2.54Mm, Horizontal, 2X2Way Rohs Compliant Samtec 66AJ6831
SOCKET, 2.54MM, HORIZONTAL, 2X2WAY ROHS COMPLIANT: YES

SOCKET, 2.54MM, HORIZONTAL, 2X2WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number BCS-102-L-D-HE BCS-102-L-D-HE 11P3204 66AJ6831
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Horizontal, 4 Position, 2Row; Connector Systems Samtec Socket, 2.54Mm, Horizontal, 2X2Way Rohs Compliant Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder
Mounting Through Hole, Right Angle Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers