Samtec Inc. Header, 2.54Mm, Pcb, 1X10Way; Pitch Spacing Samtec BBS-110-G-B

Description
HEADER, 2.54MM, PCB, 1X10WAY; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:BBS Series; Contact Termination Type:Solder; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, PCB, 1X10WAY; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:BBS Series; Contact Termination Type:Solder; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Pcb, 1X10Way; Pitch Spacing Samtec - 76AH4987 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Pcb, 1X10Way; Pitch Spacing Samtec
76AH4987
Header, 2.54Mm, Pcb, 1X10Way; Pitch Spacing Samtec 76AH4987
HEADER, 2.54MM, PCB, 1X10WAY; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:BBS Series; Contact Termination Type:Solder; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

HEADER, 2.54MM, PCB, 1X10WAY; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:BBS Series; Contact Termination Type:Solder; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site
Header, 2.54Mm, Pcb, 1X10 Position; Product Range Samtec - 87P1443 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Pcb, 1X10 Position; Product Range Samtec
87P1443
Header, 2.54Mm, Pcb, 1X10 Position; Product Range Samtec 87P1443
HEADER, 2.54MM, PCB, 1X10 POSITION; Product Range:BBS Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54MM, PCB, 1X10 POSITION; Product Range:BBS Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 76AH4987 87P1443
Product Name Header, 2.54Mm, Pcb, 1X10Way; Pitch Spacing Samtec Header, 2.54Mm, Pcb, 1X10 Position; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Solder; Solder Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

718 Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
DDR4 - 10145891-1101311LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
Voltage Rating 29.9 volts
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details