The Header, 2.54mm, PCB, 1x5 Position (part number 87P1402) is a single-row connector designed for through-hole mounting. It features a pitch spacing of 2.54mm and is part of the BBS series. The header is constructed from black glass-filled polyester and is suitable for a temperature range of -55°C to +125°C. It is RoHS compliant and lead-free solderable, specifically for wave soldering. The terminal material is available in phosphor bronze or brass, with plating options of gold or tin over nickel. This product is designed to mate with various types of strip connectors, providing a reliable connection with the flexibility of a separable interface.
HEADER, 2.54MM, PCB, 1X5 POSITION; Product Range:BBS Series; No. of Contacts:5Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 87P1402 |
| Product Name | Header, 2.54Mm, Pcb, 1X5 Position; Product Range Samtec |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole; Through Hole |