Samtec Inc. Header, 2.54Mm, Low Profile, 28 Position; Pitch Spacing Samtec BBL-128-G-F

Description
HEADER, 2.54MM, LOW PROFILE, 28 POSITION; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes
Description
HEADER, 2.54MM, LOW PROFILE, 28 POSITION; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Low Profile, 28 Position (part number 11P3116) is designed for applications requiring a compact connection solution. It features a low profile design that achieves a board spacing of 3.89mm when mated with compatible SL Series connectors. The header is constructed from black glass-filled polyester, ensuring durability and reliability in various environments. It operates within a temperature range of -55°C to +125°C and is RoHS compliant, making it suitable for environmentally conscious projects. The terminal material is available in phosphor bronze or brass, with plating options of gold or tin over nickel. This product is ideal for engineers seeking a reliable, low-profile header for their electronic designs.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Low Profile, 28 Position (part number 11P3116) is designed for applications requiring a compact connection solution. It features a low profile design that achieves a board spacing of 3.89mm when mated with compatible SL Series connectors. The header is constructed from black glass-filled polyester, ensuring durability and reliability in various environments. It operates within a temperature range of -55°C to +125°C and is RoHS compliant, making it suitable for environmentally conscious projects. The terminal material is available in phosphor bronze or brass, with plating options of gold or tin over nickel. This product is ideal for engineers seeking a reliable, low-profile header for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Low Profile, 28 Position; Pitch Spacing Samtec - 11P3116 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Low Profile, 28 Position; Pitch Spacing Samtec
11P3116
Header, 2.54Mm, Low Profile, 28 Position; Pitch Spacing Samtec 11P3116
HEADER, 2.54MM, LOW PROFILE, 28 POSITION; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

HEADER, 2.54MM, LOW PROFILE, 28 POSITION; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 11P3116
Product Name Header, 2.54Mm, Low Profile, 28 Position; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

IC Sockets - 2272201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Headers & Wire Housings - B5741-204-F-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
772 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details