Harwin Plc 25+25 Pos. Male DIL Cable Housing, Latches G125-3045096L4

Description
Male Double Row Crimp Connector Housing with latches - 50 (25+25) contacts. Fitted with copper alloy latches. Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet
Description
Male Double Row Crimp Connector Housing with latches - 50 (25+25) contacts. Fitted with copper alloy latches. Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series. For complete pin numbering or pin out information, see Component Specification C125XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Male DIL Cable Housing, Latches - G125-3045096L4 - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Male DIL Cable Housing, Latches
G125-3045096L4
25+25 Pos. Male DIL Cable Housing, Latches G125-3045096L4
Male Double Row Crimp Connector Housing with latches - 50 (25+25) contacts. Fitted with copper alloy latches. Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series. For complete pin numbering or pin out information, see Component Specification C125XX.
  • Male Double Row Crimp Connector Housing with latches - 50 (25+25) contacts. Fitted with copper alloy latches.
  • Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or choose from the pre-wired contacts G125-MW series.
  • For complete pin numbering or pin out information, see Component Specification C125XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category IC Interconnect Components
Product Number G125-3045096L4
Product Name 25+25 Pos. Male DIL Cable Housing, Latches
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount - G125-3241696M2 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Female Power Contact with 18 AWG wire, 300mm, double-end - G125-FP10300AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 10 amps
View Details
Male 26 AWG Crimp Contact, loose - G125-1010005 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
2 suppliers
Headers & Wire Housings - B5743-234-M-L-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details