Samtec Inc. Board-Board Connector Header, 8Way, 1Row; Pitch Spacing Samtec BBL-108-G-E

Description
BOARD-BOARD CONNECTOR HEADER, 8WAY, 1ROW; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR HEADER, 8WAY, 1ROW; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Header, 8Way, 1Row; Pitch Spacing Samtec - 11P3036 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 8Way, 1Row; Pitch Spacing Samtec
11P3036
Board-Board Connector Header, 8Way, 1Row; Pitch Spacing Samtec 11P3036
BOARD-BOARD CONNECTOR HEADER, 8WAY, 1ROW; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 8WAY, 1ROW; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet
Headers, Male Pins - BBL-108-G-E - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
BBL-108-G-E
Headers, Male Pins BBL-108-G-E
CONN HEADER VERT 8POS 2.54MM

CONN HEADER VERT 8POS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 11P3036 BBL-108-G-E
Product Name Board-Board Connector Header, 8Way, 1Row; Pitch Spacing Samtec Headers, Male Pins
Product Type IC Headers IC Headers; Header
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
DIL Sockets - 1613634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details