Samtec Inc. Board Stacking Conn, Hdr, 5Pos, 1Row; Pitch Spacing Samtec BBL-105-G-E.

Description
BOARD STACKING CONN, HDR, 5POS, 1ROW; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes
Description
BOARD STACKING CONN, HDR, 5POS, 1ROW; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Board Stacking Conn, Hdr, 5Pos, 1Row; Pitch Spacing Samtec - 27AC0788 - Newark, An Avnet Company
Chicago, IL, United States
Board Stacking Conn, Hdr, 5Pos, 1Row; Pitch Spacing Samtec
27AC0788
Board Stacking Conn, Hdr, 5Pos, 1Row; Pitch Spacing Samtec 27AC0788
BOARD STACKING CONN, HDR, 5POS, 1ROW; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

BOARD STACKING CONN, HDR, 5POS, 1ROW; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 27AC0788
Product Name Board Stacking Conn, Hdr, 5Pos, 1Row; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1613690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Double Ended Turret Terminal .051
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details