Samtec Inc. Board-Board Connector Header, 4 Position, 1Row; Pitch Spacing Samtec BBL-104-G-E

Description
BOARD-BOARD CONNECTOR HEADER, 4 POSITION, 1ROW; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes
Datasheet
Description
BOARD-BOARD CONNECTOR HEADER, 4 POSITION, 1ROW; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Header, 4 Position, 1Row; Pitch Spacing Samtec - 30C2590 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 4 Position, 1Row; Pitch Spacing Samtec
30C2590
Board-Board Connector Header, 4 Position, 1Row; Pitch Spacing Samtec 30C2590
BOARD-BOARD CONNECTOR HEADER, 4 POSITION, 1ROW; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 4 POSITION, 1ROW; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 30C2590
Product Name Board-Board Connector Header, 4 Position, 1Row; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

8+6 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F3-06-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
PCB Headers & Receptacles - 102699-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Levan Elastomeric Contact Test Socket: High Bandwidth Test Socket for IC Testing -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature -55 to 160 C (-67 to 320 F)
View Details
Connector, Din 41612, Header, 48P, 3Row; Product Range Amphenol Communications Solutions - 63K0410 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details