The Stacking Header, 2.54mm, Vertical Through-Hole, 42 Position is part of the BBD series from Samtec. It features a low profile design that achieves a board spacing of 3.89mm when mated with compatible SL series connectors. The header is constructed with a black glass-filled polyester insulator and is rated for a temperature range of -55°C to +125°C. It utilizes phosphor bronze or brass for the terminal material, with plating options available in gold or tin over nickel. This product is RoHS compliant and lead-free solderable, suitable for wave soldering. The header is designed for applications requiring reliable separable connections while maintaining the integrity of a permanent connection.
STACKING HEADER, 2.54MM, VERTICAL THROUGH-HOLE, 42 POSITION; Product Range:BBD Series; No. of Contacts:42Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 83T7873 |
| Product Name | Stacking Header, 2.54Mm, Vertical Through-Hole, 42 Position; Product Range Samtec |
| Product Type | IC Headers |