Samtec Inc. Stacking Header, 2.54Mm, Vertical Through Hole, 40 Position; Product Range Samtec BBD-120-T-B

Description
STACKING HEADER, 2.54MM, VERTICAL THROUGH HOLE, 40 POSITION; Product Range:BBD Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm RoHS Compliant: Yes
Datasheet
Description
STACKING HEADER, 2.54MM, VERTICAL THROUGH HOLE, 40 POSITION; Product Range:BBD Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Header, 2.54Mm, Vertical Through Hole, 40 Position; Product Range Samtec - 83T7870 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Header, 2.54Mm, Vertical Through Hole, 40 Position; Product Range Samtec
83T7870
Stacking Header, 2.54Mm, Vertical Through Hole, 40 Position; Product Range Samtec 83T7870
STACKING HEADER, 2.54MM, VERTICAL THROUGH HOLE, 40 POSITION; Product Range:BBD Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm RoHS Compliant: Yes

STACKING HEADER, 2.54MM, VERTICAL THROUGH HOLE, 40 POSITION; Product Range:BBD Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 83T7870
Product Name Stacking Header, 2.54Mm, Vertical Through Hole, 40 Position; Product Range Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FV10605L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 102898-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
DDR4 SMT - 10157625-0311K11LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details