Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins BBD-107-T-B

Description
Win Source Part Number: 1176650-BBD-107-T-B Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: BBD Number of Positions: 14 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Standard Package: 32 Insulation Material: Polyester, Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Nickel Contact Finish Thickness - Post: 50.0µin (1.27µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.125" (3.18mm) Overall Contact Length: 0.585" (14.86mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.125" (3.18mm) Alternative Parts (Cross-Reference): BBD107TB; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: BBD-107
Request a Quote Datasheet
Description
Win Source Part Number: 1176650-BBD-107-T-B Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: BBD Number of Positions: 14 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Standard Package: 32 Insulation Material: Polyester, Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Nickel Contact Finish Thickness - Post: 50.0µin (1.27µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.125" (3.18mm) Overall Contact Length: 0.585" (14.86mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.125" (3.18mm) Alternative Parts (Cross-Reference): BBD107TB; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: BBD-107
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1176650-BBD-107-T-B - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1176650-BBD-107-T-B
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1176650-BBD-107-T-B
Win Source Part Number: 1176650-BBD-107-T-B Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: BBD Number of Positions: 14 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Standard Package: 32 Insulation Material: Polyester, Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Nickel Contact Finish Thickness - Post: 50.0µin (1.27µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.125" (3.18mm) Overall Contact Length: 0.585" (14.86mm) Insulation Height: 0.335" (8.51mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.125" (3.18mm) Alternative Parts (Cross-Reference): BBD107TB; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: BBD-107

Win Source Part Number: 1176650-BBD-107-T-B
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: BBD
Number of Positions: 14
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Standard Package: 32
Insulation Material: Polyester, Glass Filled
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Nickel
Contact Finish Thickness - Post: 50.0µin (1.27µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.125" (3.18mm)
Overall Contact Length: 0.585" (14.86mm)
Insulation Height: 0.335" (8.51mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.125" (3.18mm)
Alternative Parts (Cross-Reference): BBD107TB;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: BBD-107

Buy Now Datasheet
Stacking Header, 2.54Mm, Vertical Through-Hole, 14 Position; Product Range Samtec - 83T7824 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Header, 2.54Mm, Vertical Through-Hole, 14 Position; Product Range Samtec
83T7824
Stacking Header, 2.54Mm, Vertical Through-Hole, 14 Position; Product Range Samtec 83T7824
STACKING HEADER, 2.54MM, VERTICAL THROUGH-HOLE, 14 POSITION; Product Range:BBD Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm RoHS Compliant: Yes

STACKING HEADER, 2.54MM, VERTICAL THROUGH-HOLE, 14 POSITION; Product Range:BBD Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1176650-BBD-107-T-B 83T7824
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Stacking Header, 2.54Mm, Vertical Through-Hole, 14 Position; Product Range Samtec
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole Through-Hole; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
Contact Plating Tin
Unlock Full Specs
to access all available technical data

Similar Products

2-56 Threaded Turret Terminal .125
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
DIL Sockets - 1831563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
1 1/4
Specs
Product Type IC Socket
View Details