Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045833-AW-60-03-G-D
Packaging: Bulk
Pitch: 800 µm
Number of Rows: 2
Termination: Solder
Number of Contacts: 120
Gender: Male
Contact Plating: Gold
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): QTE-060-01-L-D-A; QTE-060-02-F-D-A; QTE-060-01-L-D-EM2; 61083-123402LF; 61083-121400LF; 179031-5;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1045833-AW-60-03-G-D-200-100-A |
| Product Name | OEM Parts - OEM Parts (A - B) - AW-60-03-G-D-200-100-A |