Samtec Inc. Standoff, 10Mm Stack Micro Jack Screw; Standoff Material Samtec ASP-222919-01

Description
STANDOFF, 10MM STACK MICRO JACK SCREW; Standoff Material:-; Thread Size - Metric:-; Thread Size - Imperial:-; Standoff Type:-; Body Length:-; Overall Length:10mm; External Width:
Datasheet
Description
STANDOFF, 10MM STACK MICRO JACK SCREW; Standoff Material:-; Thread Size - Metric:-; Thread Size - Imperial:-; Standoff Type:-; Body Length:-; Overall Length:10mm; External Width:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, 10Mm Stack Micro Jack Screw; Standoff Material Samtec - 47AK6257 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, 10Mm Stack Micro Jack Screw; Standoff Material Samtec
47AK6257
Standoff, 10Mm Stack Micro Jack Screw; Standoff Material Samtec 47AK6257
STANDOFF, 10MM STACK MICRO JACK SCREW; Standoff Material:-; Thread Size - Metric:-; Thread Size - Imperial:-; Standoff Type:-; Body Length:-; Overall Length:10mm; External Width:

STANDOFF, 10MM STACK MICRO JACK SCREW; Standoff Material:-; Thread Size - Metric:-; Thread Size - Imperial:-; Standoff Type:-; Body Length:-; Overall Length:10mm; External Width:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 47AK6257
Product Name Standoff, 10Mm Stack Micro Jack Screw; Standoff Material Samtec
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details