Samtec Inc. Stacking Conn, Plug, 400Pos, 4Row; Mezzanine Connector Type Samtec ASP-214802-01

Description
STACKING CONN, PLUG, 400POS, 4ROW; Mezzanine Connector Type:Plug; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:400Contacts ; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy; Gender:Plug
Description
STACKING CONN, PLUG, 400POS, 4ROW; Mezzanine Connector Type:Plug; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:400Contacts ; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy; Gender:Plug

Suppliers

Company
Product
Description
Supplier Links
Stacking Conn, Plug, 400Pos, 4Row; Mezzanine Connector Type Samtec - 47AK6256 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Conn, Plug, 400Pos, 4Row; Mezzanine Connector Type Samtec
47AK6256
Stacking Conn, Plug, 400Pos, 4Row; Mezzanine Connector Type Samtec 47AK6256
STACKING CONN, PLUG, 400POS, 4ROW; Mezzanine Connector Type:Plug; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:400Contacts ; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy; Gender:Plug

STACKING CONN, PLUG, 400POS, 4ROW; Mezzanine Connector Type:Plug; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:400Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy; Gender:Plug

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AK6256
Product Name Stacking Conn, Plug, 400Pos, 4Row; Mezzanine Connector Type Samtec
Gender Male / Plug
Unlock Full Specs
to access all available technical data