Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ASP-209948-01

Description
Win Source Part Number: 1340442-ASP-209948-0 1 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: ASP Number of Positions: 400 Pitch: 0.025" (0.64mm) Features: Board Guide Connector Type: Array, Male Pins Number of Rows: 4 Contact Finish: Gold Contact Finish Thickness: 100.0µin (2.54µm) Package: Tape & Reel Mated Stacking Heights: 10mm Height Above Board: 0.336" (8.53mm) Standard Package: 175 Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: 209948
Request a Quote Datasheet
Description
Win Source Part Number: 1340442-ASP-209948-0 1 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: ASP Number of Positions: 400 Pitch: 0.025" (0.64mm) Features: Board Guide Connector Type: Array, Male Pins Number of Rows: 4 Contact Finish: Gold Contact Finish Thickness: 100.0µin (2.54µm) Package: Tape & Reel Mated Stacking Heights: 10mm Height Above Board: 0.336" (8.53mm) Standard Package: 175 Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: 209948
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1340442-ASP-209948-01 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1340442-ASP-209948-01
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1340442-ASP-209948-01
Win Source Part Number: 1340442-ASP-209948-0 1 Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: ASP Number of Positions: 400 Pitch: 0.025" (0.64mm) Features: Board Guide Connector Type: Array, Male Pins Number of Rows: 4 Contact Finish: Gold Contact Finish Thickness: 100.0µin (2.54µm) Package: Tape & Reel Mated Stacking Heights: 10mm Height Above Board: 0.336" (8.53mm) Standard Package: 175 Mounting Type: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: 209948

Win Source Part Number: 1340442-ASP-209948-01
Category: Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: ASP
Number of Positions: 400
Pitch: 0.025" (0.64mm)
Features: Board Guide
Connector Type: Array, Male Pins
Number of Rows: 4
Contact Finish: Gold
Contact Finish Thickness: 100.0µin (2.54µm)
Package: Tape & Reel
Mated Stacking Heights: 10mm
Height Above Board: 0.336" (8.53mm)
Standard Package: 175
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: 209948

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ASP-209948-01
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ASP-209948-01
CONN COM-HPC PLUG 10MM STACK

CONN COM-HPC PLUG 10MM STACK

Supplier's Site
Stacking Conn, Plug, 400Pos, 4Row; Mezzanine Connector Type Samtec - 47AK6255 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Conn, Plug, 400Pos, 4Row; Mezzanine Connector Type Samtec
47AK6255
Stacking Conn, Plug, 400Pos, 4Row; Mezzanine Connector Type Samtec 47AK6255
STACKING CONN, PLUG, 400POS, 4ROW; Mezzanine Connector Type:Plug; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:400Contacts ; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy; Gender:Plug

STACKING CONN, PLUG, 400POS, 4ROW; Mezzanine Connector Type:Plug; Pitch Spacing:0.635mm; No. of Rows:4Rows; No. of Contacts:400Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy; Gender:Plug

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1340442-ASP-209948-01 ASP-209948-01 47AK6255
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Conn, Plug, 400Pos, 4Row; Mezzanine Connector Type Samtec
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - ABA.1S.275.NTL-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details