Samtec Inc. Connector, Header, 40Pos, 2Row, 1Mm; Mezzanine Connector Type Samtec ASP-193073-01

Description
CONNECTOR, HEADER, 40POS, 2ROW, 1MM; Mezzanine Connector Type:Array, Male; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:ASP SeriesRoHS Compliant: Yes
Description
CONNECTOR, HEADER, 40POS, 2ROW, 1MM; Mezzanine Connector Type:Array, Male; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:ASP SeriesRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 40Pos, 2Row, 1Mm; Mezzanine Connector Type Samtec - 97Y9140 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40Pos, 2Row, 1Mm; Mezzanine Connector Type Samtec
97Y9140
Connector, Header, 40Pos, 2Row, 1Mm; Mezzanine Connector Type Samtec 97Y9140
CONNECTOR, HEADER, 40POS, 2ROW, 1MM; Mezzanine Connector Type:Array, Male; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:ASP SeriesRoHS Compliant: Yes

CONNECTOR, HEADER, 40POS, 2ROW, 1MM; Mezzanine Connector Type:Array, Male; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Product Range:ASP SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97Y9140
Product Name Connector, Header, 40Pos, 2Row, 1Mm; Mezzanine Connector Type Samtec
Mounting Surface Mount
Unlock Full Specs
to access all available technical data