Manufacturer: Samtec Inc.
Win Source Part Number: 911782-ASP-184329-01
Series: ASP
Features: - Position Connector High Density Array, Female Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: 184329-01
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM9172, SAM9172-ND, SAM9172TR, SAM9172CT
CONN HD ARRAY RCPT SMD GOLD Product overview: ASP-184329-01 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ASP-184329-01 can be used for catalog matching and distributor lookup.
CONN HD ARRAY RCPT SMD GOLD
CONNECTOR, STACKING, RCPT, 560POS, 14ROW; Pitch Spacing:1.27mm; No. of Contacts:-; Gender:Receptacle; Product Range:ASP Series; Contact Termination Type:Surface Mount; No. of Rows:14Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ASP-184329-01 | 911782-ASP-184329-01 | 308-ASP-184329-01 | 1799086 | ASP-184329-01 | 56AC5109 |
| Product Name | Unspecified Connectors | Rectangular Connectors - ASP-184329-01 | SMD Electronic Connector | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Stacking, Rcpt, 560Pos, 14Row; Pitch Spacing Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||||
| Mounting | Surface Mount | Surface mount | ||||
| Category | Board to Board Connector |