Manufacturer: Samtec Inc.
Win Source Part Number: 811651-ASP-148422-01
Packaging: Strip
Number of Positions: 50
Pitch: 0.80mm
Mounting Style: SMD
Features: Board Guide
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0μin (0.76μm)
Height Above Board: 0.201" (5.10mm)
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
CONN SOCKET 50POS SMD GOLD Product overview: ASP-148422-01 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ASP-148422-01 can be used for catalog matching and distributor lookup.
CONN, ARRAY FEMALE, 50POS, 0.8MM; Mezzanine Connector Type:Array, Female; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:50Contacts;
CONN SOCKET 50POS SMD GOLD
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ASP-148422-01 | 811651-ASP-148422-01 | 308-ASP-148422-01 | 53AJ6440 | ASP-148422-01 |
| Product Name | Unspecified Connectors | Rectangular Connectors - ASP-148422-01 | SMD Electronic Connector | Conn, Array Female, 50Pos, 0.8Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |