Samtec Inc. Unspecified Connectors ASP-134485-01

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - ASP-134485-01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
ASP-134485-01
Unspecified Connectors ASP-134485-01
Connector

Connector

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ASP-134485-01
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ASP-134485-01
CONN HD ARRAY RCPT 400P SMD GOLD

CONN HD ARRAY RCPT 400P SMD GOLD

Supplier's Site
Conn, Vita 57 Fmc, Rcpt, 400Pos, 10Row; Mezzanine Connector Type Samtec - 79X1310 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Vita 57 Fmc, Rcpt, 400Pos, 10Row; Mezzanine Connector Type Samtec
79X1310
Conn, Vita 57 Fmc, Rcpt, 400Pos, 10Row; Mezzanine Connector Type Samtec 79X1310
CONN, VITA 57 FMC, RCPT, 400POS, 10ROW; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:ReceptacleRoH S Compliant: Yes

CONN, VITA 57 FMC, RCPT, 400POS, 10ROW; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ASP-134485-01 ASP-134485-01 79X1310
Product Name Unspecified Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Vita 57 Fmc, Rcpt, 400Pos, 10Row; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMA Straight Plug - 190714 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
L Series: High Density Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Chameleon - 026-6A03-AL0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details