Samtec Inc. Unspecified Connectors ASP-127797-01

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - ASP-127797-01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
ASP-127797-01
Unspecified Connectors ASP-127797-01
Connector

Connector

Buy Now
PCB Sockets - 1802410 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1802410
PCB Sockets 1802410
Samtec ASP-127797-01 PCB Socket

Samtec ASP-127797-01 PCB Socket

Supplier's Site
PCB Sockets - 1802752 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1802752
PCB Sockets 1802752
Samtec ASP-127797-01 PCB Socket

Samtec ASP-127797-01 PCB Socket

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ASP-127797-01
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ASP-127797-01
CONN ARRAY PLUG 160POS SMD GOLD

CONN ARRAY PLUG 160POS SMD GOLD

Supplier's Site
Conn, Vita 57 Fmc, Header, 160Pos, 4Row; Mezzanine Connector Type Samtec - 79X1309 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Vita 57 Fmc, Header, 160Pos, 4Row; Mezzanine Connector Type Samtec
79X1309
Conn, Vita 57 Fmc, Header, 160Pos, 4Row; Mezzanine Connector Type Samtec 79X1309
CONN, VITA 57 FMC, HEADER, 160POS, 4ROW; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:160Contacts ; Connector Mounting:Through Hole Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

CONN, VITA 57 FMC, HEADER, 160POS, 4ROW; Mezzanine Connector Type:Array, Male; Pitch Spacing:1.27mm; No. of Rows:4Rows; No. of Contacts:160Contacts; Connector Mounting:Through Hole Mount; Contact Material:Copper Alloy; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ASP-127797-01 1802410 ASP-127797-01 79X1309
Product Name Unspecified Connectors PCB Sockets Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Vita 57 Fmc, Header, 160Pos, 4Row; Mezzanine Connector Type Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3194-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers