Manufacturer: Samtec Inc.
Win Source Part Number: 911775-ASP-103612-04
Series: ASP
Features: 114 Position Connector Array, Female Sockets Surface Mount Gold
Package: Strip
Mounting: Surface Mount
Family Name: 103612-04
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 675
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: ASP-103612-04-ND, SAM10396
CONN ARRAY RCPT 114POS SMD GOLD Product overview: ASP-103612-04 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ASP-103612-04 can be used for catalog matching and distributor lookup.
CONN ARRAY RCPT 114POS SMD GOLD
CONNECTOR, 114POS, RCPT, 1.27MM, 6ROW; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.27mm; No. of Rows:6Rows; No. of Contacts:114Contacts
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ASP-103612-04 | 911775-ASP-103612-04 | 308-ASP-103612-04 | ASP-103612-04 | 27T7302 |
| Product Name | Unspecified Connectors | Rectangular Connectors - ASP-103612-04 | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector, 114Pos, Rcpt, 1.27Mm, 6Row; Mezzanine Connector Type Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |