CONN ARRAY RCPT 114POS SMD GOLD Product overview: ASP-103612-02 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ASP-103612-02 can be used for catalog matching and distributor lookup.
Manufacturer: Samtec Inc.
Win Source Part Number: 1333017-ASP-103612-0
Category: Connectors, Interconnects>Rectan
Packaging: Strip
Number of Positions: 114
Pitch: 0.050" (1.27mm)
Connector Type: Array, Female Sockets
Number of Rows: 6
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Height Above Board: 0.130" (3.30mm)
Standard Package: 675
Mounting: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM10394,ASP-103612-
Base Product Number: 103612-02
RoHS Status: ROHS3 Compliant
CONNECTOR, RCPT, 114POS, 6ROW, 1.27MM; Mezzanine Connector Type:Array, Female; Pitch Spacing:1.27mm; No. of Rows:6Rows; No. of Contacts:114Contacts
CONN ARRAY RCPT 114POS SMD GOLD
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-ASP-103612-02 | ASP-103612-02 | 1333017-ASP-103612-02 | 54T8739 | ASP-103612-02 |
| Product Name | SMD Electronic Connector | Unspecified Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Connector, Rcpt, 114Pos, 6Row, 1.27Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |