Samsung Electronics Co., Ltd. SMD 0.22uF 35V 18 Ohm Capacitor TCSCN1V224MAAR

Description
Cap Tant Solid 0.22uF 35V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 18 Ohm 125°C T/R Product overview: TCSCN1V224MAAR from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 35V, 18 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 35V, 18 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCSCN1V224MAAR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Tant Solid 0.22uF 35V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 18 Ohm 125°C T/R Product overview: TCSCN1V224MAAR from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 35V, 18 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 35V, 18 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCSCN1V224MAAR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.22uF 35V 18 Ohm Capacitor
59-TCSCN1V224MAAR
SMD 0.22uF 35V 18 Ohm Capacitor 59-TCSCN1V224MAAR
Cap Tant Solid 0.22uF 35V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 18 Ohm 125°C T/R Product overview: TCSCN1V224MAAR from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 35V, 18 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 35V, 18 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCSCN1V224MAAR can be used for catalog matching and distributor lookup.

Cap Tant Solid 0.22uF 35V A CASE 20% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 18 Ohm 125°C T/R Product overview: TCSCN1V224MAAR from SAMSUNG is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uF, 35V, 18 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.22uF, 35V, 18 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCSCN1V224MAAR can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum Capacitors - TCSCN1V224MAAR - 1098700-TCSCN1V224MAAR - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TCSCN1V224MAAR
1098700-TCSCN1V224MAAR
Tantalum Capacitors - TCSCN1V224MAAR 1098700-TCSCN1V224MAAR
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098700-TCSCN1V224MA AR Packaging: Tape & Reel Length: 3.2 mm Mounting: SMD (SMT) Capacitance: 220 nF Tolerance: 20 % ESR (Equivalent Series Resistance): 18 Ω Height: 1.6 mm Categories: Tantalum Capacitors Case / Package: Molded Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 1.6 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098700-TCSCN1V224MAAR
Packaging: Tape & Reel
Length: 3.2 mm
Mounting: SMD (SMT)
Capacitance: 220 nF
Tolerance: 20 %
ESR (Equivalent Series Resistance): 18 Ω
Height: 1.6 mm
Categories: Tantalum Capacitors
Case / Package: Molded
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.6 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 59-TCSCN1V224MAAR 1098700-TCSCN1V224MAAR
Product Name SMD 0.22uF 35V 18 Ohm Capacitor Tantalum Capacitors - TCSCN1V224MAAR
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Tantalum Capacitors - 1814777 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details