Samsung Semiconductor Division LED White Lighting SPMWHT541MP7WAWKS0

Description
LED Lighting LM561B Plus White, Warm 2700K 2.95V 65mA 120° 4-SMD, Flat Leads
Request a Quote Datasheet
Description
LED Lighting LM561B Plus White, Warm 2700K 2.95V 65mA 120° 4-SMD, Flat Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWHT541MP7WAWKS0-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHT541MP7WAWKS0-ND
LED White Lighting SPMWHT541MP7WAWKS0-ND
LED Lighting LM561B Plus White, Warm 2700K 2.95V 65mA 120° 4-SMD, Flat Leads

LED Lighting LM561B Plus White, Warm 2700K 2.95V 65mA 120° 4-SMD, Flat Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number SPMWHT541MP7WAWKS0-ND
Product Name LED White Lighting
LED Package: 4-SMD, Flat Leads
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
High brightness Tri-Color chip LED - SMLVN6RGB1U - ROHM Semiconductor GmbH
Specs
LED Package: 3.1x2.8 (t=0.6)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
2 suppliers
Cluster LED - SLMWPK2A/060UNV750/CO/BZ/74382 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details