Samsung Semiconductor Division LED White Lighting SPMWHT541MP7WAVSS0

Description
LED LM561B WARM WHT 3000K 5630
Request a Quote Datasheet
Description
LED LM561B WARM WHT 3000K 5630
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPMWHT541MP7WAVSS0TR-ND - DigiKey
Thief River Falls, MN, United States
LED LM561B WARM WHT 3000K 5630

LED LM561B WARM WHT 3000K 5630

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPMWHT541MP7WAVSS0TR-ND
Product Name LED White Lighting
LED Package: 4-SMD, Flat Leads
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Small chip LED with reflector - SMLMN2WB1CW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type White
Optical Power Output 68 milliwatts
View Details
2 suppliers
Led Light Bar, Warm Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2462 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details