Samsung Electronics Co., Ltd. LED White Lighting SPMWHT541MP7WARGS0

Description
LED Lighting LM561B Plus White, Cool 5000K 2.95V 65mA 120° 4-SMD, Flat Leads
Request a Quote Datasheet
Description
LED Lighting LM561B Plus White, Cool 5000K 2.95V 65mA 120° 4-SMD, Flat Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SPMWHT541MP7WARGS0-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SPMWHT541MP7WARGS0-ND
LED White Lighting SPMWHT541MP7WARGS0-ND
LED Lighting LM561B Plus White, Cool 5000K 2.95V 65mA 120° 4-SMD, Flat Leads

LED Lighting LM561B Plus White, Cool 5000K 2.95V 65mA 120° 4-SMD, Flat Leads

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1238455-SPMWHT541MP7WARGS0
Optoelectronics - LED Lighting - White 1238455-SPMWHT541MP7WARGS0
Win Source Part Number: 1238455-SPMWHT541MP7 WARGS0 Category: Optoelectronics>LED Lighting - White Series: LM561B Plus Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 5,000 Mounting: SMD (SMT) Current - Max: 180mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.95V Current - Test: 65mA CCT (K): 5000K CRI (Color Rendering Index): 90 Thermal Resistance of Package: 20°C/W Package / Case: 4-SMD, Flat Leads Supplier Device Package: 5630 Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPMWHT541 Product Status: Not For New Designs

Win Source Part Number: 1238455-SPMWHT541MP7WARGS0
Category: Optoelectronics>LED Lighting - White
Series: LM561B Plus
Color: White, Cool
Package: Tape & Reel (TR)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Max: 180mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.95V
Current - Test: 65mA
CCT (K): 5000K
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 20°C/W
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: 5630
Dimension: 0.197" L x 0.118" W (5.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPMWHT541
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SPMWHT541MP7WARGS0-ND 1238455-SPMWHT541MP7WARGS0
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 4-SMD, Flat Leads
LED Type White White; Multi-Colored; White, Cool
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details